Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039183-53780-0570
Packaging: Cut Tape
Number of Positions: 5
Pitch: 1.25 mm
Color: Natural
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 5
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 40 mΩ
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 1734709-5; 53780-0470; 53780-0670; 53261-0571; T1M-05-GF-S-RA-TR; 1775443-5; DF57H-5P-1.2V(21)053
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1039183-53780-0570 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53780-0570 |
| Connector Type | Circular / Cylindrical Connectors |