Molex 1A 125V Electronic Connector 53780-0470

Description
4 Pos 1 Row RA Header, 1.25mm Pitch, Gold, SMT, 1A, 125V Product overview: 53780-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53780-0470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 1 Row RA Header, 1.25mm Pitch, Gold, SMT, 1A, 125V Product overview: 53780-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53780-0470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 125V Electronic Connector
2027-53780-0470
1A 125V Electronic Connector 2027-53780-0470
4 Pos 1 Row RA Header, 1.25mm Pitch, Gold, SMT, 1A, 125V Product overview: 53780-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53780-0470 can be used for catalog matching and distributor lookup.

4 Pos 1 Row RA Header, 1.25mm Pitch, Gold, SMT, 1A, 125V Product overview: 53780-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53780-0470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 53780-0470 - 846123-53780-0470 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53780-0470
846123-53780-0470
Rectangular Connectors - 53780-0470 846123-53780-0470
Manufacturer: Molex, LLC Win Source Part Number: 846123-53780-0470 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: Molex, LLC
Win Source Part Number: 846123-53780-0470
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex - 56R1897 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
56R1897
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex 56R1897
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:PanelMate 53780 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:PanelMate 53780 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2027-53780-0470 846123-53780-0470 56R1897
Product Name 1A 125V Electronic Connector Rectangular Connectors - 53780-0470 Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data