Molex Connectors Data & Signal 53748-0808

Description
CUT TAPE - 0.5MM BTB STR PLUG 80CKT
Request a Quote Datasheet
Description
CUT TAPE - 0.5MM BTB STR PLUG 80CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 53748-0808 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
53748-0808
Connectors Data & Signal 53748-0808
CUT TAPE - 0.5MM BTB STR PLUG 80CKT

CUT TAPE - 0.5MM BTB STR PLUG 80CKT

Buy Now
Rectangular Connectors - 53748-0808 - 1006069-53748-0808 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53748-0808
1006069-53748-0808
Rectangular Connectors - 53748-0808 1006069-53748-0808
Manufacturer: Molex Connector Corporation Win Source Part Number: 1006069-53748-0808 Packaging: Reel - TR Number of Positions: 80 Pitch: 0.020" (0.50mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1006069-53748-0808
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 3mm
Height Above Board: 0.094" (2.40mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-53748-0808
Electronic Connector 316-53748-0808
80 Pos 2 Row 0.5mm Pitch SM Header Connector Product overview: 53748-0808 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0808 can be used for catalog matching and distributor lookup.

80 Pos 2 Row 0.5mm Pitch SM Header Connector Product overview: 53748-0808 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0808 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 4681849P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4681849P
PCB Headers 4681849P
Molex 53748-0808 PCB Header

Molex 53748-0808 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex - 63W4621 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex
63W4621
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex 63W4621
Stacking Board Connector, SlimStack 53748 Series, Header, 0.5 mm, 80, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 53748 Series, Header, 0.5 mm, 80, Surface Mount RoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex - 67X4903 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex
67X4903
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex 67X4903
Stacking Board Connector, SlimStack 53748 Series, Header, 0.5 mm, 80, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 53748 Series, Header, 0.5 mm, 80, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 53748-0808 - ODG (Origin Data Global)
Shenzhen, China
Connectors
53748-0808
Connectors 53748-0808
Board to Board & Mezzanine Connectors 80P VERT SMT PLUG

Board to Board & Mezzanine Connectors 80P VERT SMT PLUG

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53748-0808 1006069-53748-0808 316-53748-0808 4681849P 53748-0808 63W4621 53748-0808
Product Name Connectors Data & Signal Rectangular Connectors - 53748-0808 Electronic Connector PCB Headers Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex Connectors
Gender Male / Plug Male / Plug
Connector Type Rectangular Connectors, Heavy Duty
Mounting SMD (SMT)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details