Molex Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex 53748-0808

Description
STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53748 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53748 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex - 57H5759 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex
57H5759
Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex 57H5759
STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53748 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53748 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57H5759
Product Name Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5741-206-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10148176-2301J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details