The Molex SlimStack 0.50mm Pitch Connector (part number 37AC1302) is a stacking header designed for board-to-board applications. It features 70 circuits arranged in two rows, with a vertical orientation and a mated height of 3.00mm. The connector utilizes surface mount technology and has a pitch of 0.50mm. Constructed with brass metal and gold plating for both mating and termination, it supports a maximum current of 0.5A and a voltage of 50V. The operating temperature range is from -40°C to +105°C. The product is packaged in embossed tape on a reel and is compliant with RoHS standards, making it suitable for environmentally conscious designs. This connector does not include features such as breakaway, PCB retention, or keying to mating parts, which may be relevant for specific applications. It is important to consider these characteristics when determining its suitability for a project.
CONNECTOR, STACKING, HEADER, 70POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:70Contacts;
CONNECTOR, STACKING, HEADER, 70POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:70Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 37AC1302 |
| Product Name | Connector, Stacking, Header, 70Pos, 2Row; Product Range Molex |
| Product Type | IC Headers |