Molex Circular Connectors - Circular Connectors - Housings - 53748-0608 53748-0608

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039182-53748-0608 Packaging: Tape & Reel Number of Positions: 60 Pitch: 500 µm Connector Type: Plug Number of Rows: 2 Termination: SMD/SMT, Solder Contact Material: Brass Voltage Rating: 50 V Current Rating: 500 mA Mated Stacking Heights: 3 mm Number of Contacts: 60 Length: 18.8 mm Housing Material: Plastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: White Height: 2.4 mm Material: Brass Plating: Gold Width: 4.3 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55560-0607; 53885-0608; DF12B-60DS-0.5V(86); DF12C-60DS-0.5V(81); DF12E(3.5)-60DP-0.5V (81); 10106813-064112LF053 7480608; 537480608; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Schedule B: 8536694040 REACH SVHC: No SVHC Lead Pitch: 500 µm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039182-53748-0608 Packaging: Tape & Reel Number of Positions: 60 Pitch: 500 µm Connector Type: Plug Number of Rows: 2 Termination: SMD/SMT, Solder Contact Material: Brass Voltage Rating: 50 V Current Rating: 500 mA Mated Stacking Heights: 3 mm Number of Contacts: 60 Length: 18.8 mm Housing Material: Plastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: White Height: 2.4 mm Material: Brass Plating: Gold Width: 4.3 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55560-0607; 53885-0608; DF12B-60DS-0.5V(86); DF12C-60DS-0.5V(81); DF12E(3.5)-60DP-0.5V (81); 10106813-064112LF053 7480608; 537480608; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Schedule B: 8536694040 REACH SVHC: No SVHC Lead Pitch: 500 µm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53748-0608 - 1039182-53748-0608 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53748-0608
1039182-53748-0608
Circular Connectors - Circular Connectors - Housings - 53748-0608 1039182-53748-0608
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039182-53748-0608 Packaging: Tape & Reel Number of Positions: 60 Pitch: 500 µm Connector Type: Plug Number of Rows: 2 Termination: SMD/SMT, Solder Contact Material: Brass Voltage Rating: 50 V Current Rating: 500 mA Mated Stacking Heights: 3 mm Number of Contacts: 60 Length: 18.8 mm Housing Material: Plastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: White Height: 2.4 mm Material: Brass Plating: Gold Width: 4.3 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55560-0607; 53885-0608; DF12B-60DS-0.5V(86); DF12C-60DS-0.5V(81); DF12E(3.5)-60DP-0.5V (81); 10106813-064112LF053 7480608; 537480608; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Schedule B: 8536694040 REACH SVHC: No SVHC Lead Pitch: 500 µm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039182-53748-0608
Packaging: Tape & Reel
Number of Positions: 60
Pitch: 500 µm
Connector Type: Plug
Number of Rows: 2
Termination: SMD/SMT, Solder
Contact Material: Brass
Voltage Rating: 50 V
Current Rating: 500 mA
Mated Stacking Heights: 3 mm
Number of Contacts: 60
Length: 18.8 mm
Housing Material: Plastic
Number of Circuits: 60
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Height: 2.4 mm
Material: Brass
Plating: Gold
Width: 4.3 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 55560-0607; 53885-0608; DF12B-60DS-0.5V(86); DF12C-60DS-0.5V(81); DF12E(3.5)-60DP-0.5V(81); 10106813-064112LF0537480608; 537480608;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8536694040
REACH SVHC: No SVHC
Lead Pitch: 500 µm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
316-53748-0608
Electronic Connector 316-53748-0608
60 Pos 2 Row 0.5mm Pitch Board-to-Board Header, Gold, SMT Product overview: 53748-0608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0608 can be used for catalog matching and distributor lookup.

60 Pos 2 Row 0.5mm Pitch Board-to-Board Header, Gold, SMT Product overview: 53748-0608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0608 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.5Mm Btb Str Plug 60Ckt 537480608 Rohs Compliant Molex - 28W0804 - Newark, An Avnet Company
Chicago, IL, United States
0.5Mm Btb Str Plug 60Ckt 537480608 Rohs Compliant Molex
28W0804
0.5Mm Btb Str Plug 60Ckt 537480608 Rohs Compliant Molex 28W0804
0.5MM BTB STR PLUG 60CKT 537480608 ROHS COMPLIANT: YES

0.5MM BTB STR PLUG 60CKT 537480608 ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Hdr, 60Pos, 2Row, 0.5Mm Rohs Compliant Molex - 26AK4522 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 60Pos, 2Row, 0.5Mm Rohs Compliant Molex
26AK4522
Mezzanine Conn, Hdr, 60Pos, 2Row, 0.5Mm Rohs Compliant Molex 26AK4522
MEZZANINE CONN, HDR, 60POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

MEZZANINE CONN, HDR, 60POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039182-53748-0608 53748-0608 316-53748-0608 28W0804
Product Name Circular Connectors - Circular Connectors - Housings - 53748-0608 Electronic Connector 0.5Mm Btb Str Plug 60Ckt 537480608 Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers