Molex Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Molex 53748-0504

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Molex - 96M8615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Molex
96M8615
Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Molex 96M8615
CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 50, Surface Mount Rohs Compliant Molex - 67X4902 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 50, Surface Mount Rohs Compliant Molex
67X4902
Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 50, Surface Mount Rohs Compliant Molex 67X4902
Stacking Board Connector, SlimStack 53748 Series, Header, 0.5 mm, 50, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 53748 Series, Header, 0.5 mm, 50, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53748-0504 96M8615 67X4902
Product Name Connector, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Molex Stacking Board Connector, Slimstack 53748 Series, Header, 0.5 Mm, 50, Surface Mount Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details