Molex Stacking Connector, Plug, 40Pos, 0.5Mm; Connector Systems Molex 53748-0408-C

Description
STACKING CONNECTOR, PLUG, 40POS, 0.5MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack Series RoHS Compliant: Yes
Description
STACKING CONNECTOR, PLUG, 40POS, 0.5MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 40Pos, 0.5Mm; Connector Systems Molex - 25M4606 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 40Pos, 0.5Mm; Connector Systems Molex
25M4606
Stacking Connector, Plug, 40Pos, 0.5Mm; Connector Systems Molex 25M4606
STACKING CONNECTOR, PLUG, 40POS, 0.5MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 40POS, 0.5MM; Connector Systems:Board-to-Board, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M4606
Product Name Stacking Connector, Plug, 40Pos, 0.5Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-9643400 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details