Molex Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 53748-0308

Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex - 37AC1300 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
37AC1300
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 37AC1300
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex - 07AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
07AH5257
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 07AH5257
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 37AC1300
Product Name Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
D-Sub Standard Board Mount - D09S33E4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details