Molex Electronic Connector 53748-0208

Description
20 Pos 2 Row 0.5mm Pitch Male Header, SMT, Gold Brass Product overview: 53748-0208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 2 Row 0.5mm Pitch Male Header, SMT, Gold Brass Product overview: 53748-0208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-53748-0208
Electronic Connector 316-53748-0208
20 Pos 2 Row 0.5mm Pitch Male Header, SMT, Gold Brass Product overview: 53748-0208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0208 can be used for catalog matching and distributor lookup.

20 Pos 2 Row 0.5mm Pitch Male Header, SMT, Gold Brass Product overview: 53748-0208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53748-0208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacking Connector, Plug, 20Pos, 0.5Mm; Mezzanine Connector Type Molex - 57H5747 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 20Pos, 0.5Mm; Mezzanine Connector Type Molex
57H5747
Stacking Connector, Plug, 20Pos, 0.5Mm; Mezzanine Connector Type Molex 57H5747
STACKING CONNECTOR, PLUG, 20POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:SlimStack Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 20POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:SlimStack Series RoHS Compliant: Yes

Supplier's Site
Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex - 80AH3579 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex
80AH3579
Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex 80AH3579
MEZZANINE CONNECTOR, HEADER, 20POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, HEADER, 20POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex - 82AH2827 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex
82AH2827
Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex 82AH2827
MEZZANINE CONNECTOR, HEADER, 20POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, HEADER, 20POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-53748-0208 53748-0208 57H5747 80AH3579
Product Name Electronic Connector Stacking Connector, Plug, 20Pos, 0.5Mm; Mezzanine Connector Type Molex Mezzanine Connector, Header, 20Pos, 2Row Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details