Molex Circular Connectors - Circular Connectors - Housings - 53728-0219 53728-0219

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013618-53728-0219 Number of Positions: 2 Pitch: 6.5 mm Number of Rows: 2 Termination: Through Hole Contact Material: Bronze Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 2 Housing Material: Polyamide Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-84-4020; 10-84-4022; TSW-202-07-T-S; TSW-202-24-T-S; TSW-202-09-T-S; 350786-10537280219; 537280219; Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013618-53728-0219 Number of Positions: 2 Pitch: 6.5 mm Number of Rows: 2 Termination: Through Hole Contact Material: Bronze Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 2 Housing Material: Polyamide Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-84-4020; 10-84-4022; TSW-202-07-T-S; TSW-202-24-T-S; TSW-202-09-T-S; 350786-10537280219; 537280219; Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53728-0219 - 1013618-53728-0219 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53728-0219
1013618-53728-0219
Circular Connectors - Circular Connectors - Housings - 53728-0219 1013618-53728-0219
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013618-53728-0219 Number of Positions: 2 Pitch: 6.5 mm Number of Rows: 2 Termination: Through Hole Contact Material: Bronze Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 2 Housing Material: Polyamide Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-84-4020; 10-84-4022; TSW-202-07-T-S; TSW-202-24-T-S; TSW-202-09-T-S; 350786-10537280219; 537280219; Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013618-53728-0219
Number of Positions: 2
Pitch: 6.5 mm
Number of Rows: 2
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 600 V
Current Rating: 9 A
Number of Contacts: 2
Housing Material: Polyamide
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 10-84-4020; 10-84-4022; TSW-202-07-T-S; TSW-202-24-T-S; TSW-202-09-T-S; 350786-10537280219; 537280219;
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1013618-53728-0219
Product Name Circular Connectors - Circular Connectors - Housings - 53728-0219
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECJ.2B.308.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details