Molex Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 53627-0374

Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53627 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53627 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex - 97Y3552 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
97Y3552
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 97Y3552
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53627 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53627 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97Y3552
Product Name Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10152784-1111J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-FS11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details