Conn Shrouded Header (4 Sides) HDR 6 POS 2.5mm Solder ST Thru-Hole Mini-Lock™ Tray Product overview: 535170610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-535170610 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124720-535170610
Number of Positions: 6
Pitch: 2.5 mm
Number of Rows: 1
Termination: Kinked Pin
Contact Material: Bronze, Copper, Tin
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 6
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Height: 17.75 mm
Categories: Circular Connectors - Housings
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 320-535170610 | 1124720-535170610 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 535170610 |
| Connector Type | Circular / Cylindrical Connectors |