Molex Electronic Connector 535170410

Description
Conn Shrouded Header (4 Sides) HDR 4 POS 2.5mm Solder ST Thru-Hole Mini-Lock™ Tray Product overview: 535170410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-535170410 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Shrouded Header (4 Sides) HDR 4 POS 2.5mm Solder ST Thru-Hole Mini-Lock™ Tray Product overview: 535170410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-535170410 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-535170410
Electronic Connector 320-535170410
Conn Shrouded Header (4 Sides) HDR 4 POS 2.5mm Solder ST Thru-Hole Mini-Lock™ Tray Product overview: 535170410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-535170410 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 4 POS 2.5mm Solder ST Thru-Hole Mini-Lock™ Tray Product overview: 535170410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-535170410 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 535170410 - 1202917-535170410 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 535170410
1202917-535170410
Circular Connectors - Circular Connectors - Housings - 535170410 1202917-535170410
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202917-535170410 Number of Positions: 4 Pitch: 2.4892 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Mating Length: 3.9878 mm Contact Material: Bronze, Copper, Tin Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 4 Length: 12.4 mm Housing Material: Polyamide Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Height: 17.75 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53517-0410; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 6.8 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202917-535170410
Number of Positions: 4
Pitch: 2.4892 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Mating Length: 3.9878 mm
Contact Material: Bronze, Copper, Tin
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 4
Length: 12.4 mm
Housing Material: Polyamide
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Height: 17.75 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53517-0410;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 6.8 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 320-535170410 1202917-535170410
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 535170410
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details