2.5MM PCB HDR,6CKT,VERT KNKD PC TAIL, GLOW WIRE
Connector
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Lock 53517 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53517-0630 | 53517-0630 | 83AC7431 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex |