Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175868-53517-0430
Number of Rows: 1
Contact Material: Copper, Tin
Voltage Rating: 250 V
Current Rating: 3.5 A
Number of Contacts: 4
Number of Circuits: 4
Orientation: Vertical
Height: 17.7 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0535170430; 535170430;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C
Conn Shrouded Header (4 Sides) HDR 4 POS 2.5mm Solder ST Top Entry Thru-Hole Mini-Lock Tray Product overview: 53517-0430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53517-0430 can be used for catalog matching and distributor lookup.
2.5MM PCB HDR,4CKT,VERT KNKD PC TAIL, GLOW WIRE
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Lock 53517 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1175868-53517-0430 | 316-53517-0430 | 53517-0430 | 83AC7429 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53517-0430 | Electronic Connector | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex |
| Connector Type | Circular / Cylindrical Connectors |