Molex Rectangular Connectors - 0535052090 535052090

Description
Manufacturer: Molex, LLC Win Source Part Number: 907324-0535052090 Series: Pico-Gold 53505 Features: Connector Header Surface Mount 20 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 053505 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053505-2090, 053505-2090-C, 0535052090-C, 53505-2090, 53505-2090-C, 53505-2090-ND, 535052090, 535052090-C, 900-0535052090TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907324-0535052090 Series: Pico-Gold 53505 Features: Connector Header Surface Mount 20 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 053505 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053505-2090, 053505-2090-C, 0535052090-C, 53505-2090, 53505-2090-C, 53505-2090-ND, 535052090, 535052090-C, 900-0535052090TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0535052090 - 907324-0535052090 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0535052090
907324-0535052090
Rectangular Connectors - 0535052090 907324-0535052090
Manufacturer: Molex, LLC Win Source Part Number: 907324-0535052090 Series: Pico-Gold 53505 Features: Connector Header Surface Mount 20 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 053505 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053505-2090, 053505-2090-C, 0535052090-C, 53505-2090, 53505-2090-C, 53505-2090-ND, 535052090, 535052090-C, 900-0535052090TR

Manufacturer: Molex, LLC
Win Source Part Number: 907324-0535052090
Series: Pico-Gold 53505
Features: Connector Header Surface Mount 20 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 053505
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 053505-2090, 053505-2090-C, 0535052090-C, 53505-2090, 53505-2090-C, 53505-2090-ND, 535052090, 535052090-C, 900-0535052090TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907324-0535052090
Product Name Rectangular Connectors - 0535052090
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details