Molex Circular Connectors - Circular Connectors - Housings - 53475-0608 53475-0608

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039177-53475-0608 Number of Circuits: 60 Orientation: Vertical Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53475-0608534750608; Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039177-53475-0608 Number of Circuits: 60 Orientation: Vertical Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53475-0608534750608; Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53475-0608 - 1039177-53475-0608 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53475-0608
1039177-53475-0608
Circular Connectors - Circular Connectors - Housings - 53475-0608 1039177-53475-0608
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039177-53475-0608 Number of Circuits: 60 Orientation: Vertical Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53475-0608534750608; Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039177-53475-0608
Number of Circuits: 60
Orientation: Vertical
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53475-0608534750608;
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039177-53475-0608
Product Name Circular Connectors - Circular Connectors - Housings - 53475-0608
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details