Molex Firewire Ieee-1394 Connector, Receptacle, 6 Position, Through Hole; No. Of Contacts Molex 53460-0629

Description
FIREWIRE IEEE-1394 CONNECTOR, RECEPTACLE, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Type:Firewire IEEE-1394 RoHS Compliant: Yes
Datasheet
Description
FIREWIRE IEEE-1394 CONNECTOR, RECEPTACLE, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Type:Firewire IEEE-1394 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Firewire Ieee-1394 Connector, Receptacle, 6 Position, Through Hole; No. Of Contacts Molex - 84K7541 - Newark, An Avnet Company
Chicago, IL, United States
Firewire Ieee-1394 Connector, Receptacle, 6 Position, Through Hole; No. Of Contacts Molex
84K7541
Firewire Ieee-1394 Connector, Receptacle, 6 Position, Through Hole; No. Of Contacts Molex 84K7541
FIREWIRE IEEE-1394 CONNECTOR, RECEPTACLE, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Type:Firewire IEEE-1394 RoHS Compliant: Yes

FIREWIRE IEEE-1394 CONNECTOR, RECEPTACLE, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Type:Firewire IEEE-1394 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K7541
Product Name Firewire Ieee-1394 Connector, Receptacle, 6 Position, Through Hole; No. Of Contacts Molex
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details