Molex Firewire Ieee-1394 Conn, Rcpt, 6Pos, Thd; No. Of Contacts Molex 53460-0621

Description
FIREWIRE IEEE-1394 CONN, RCPT, 6POS, THD; No. of Contacts:6; Contact Plating:Gold; Contact Material:Brass; Connector Body Material:Nylon; Mounting Type:PC Board; No. of Rows:2; Pitch Spacing:2mm; Terminal Type:Right Angle Pin
Description
FIREWIRE IEEE-1394 CONN, RCPT, 6POS, THD; No. of Contacts:6; Contact Plating:Gold; Contact Material:Brass; Connector Body Material:Nylon; Mounting Type:PC Board; No. of Rows:2; Pitch Spacing:2mm; Terminal Type:Right Angle Pin

Suppliers

Company
Product
Description
Supplier Links
Firewire Ieee-1394 Conn, Rcpt, 6Pos, Thd; No. Of Contacts Molex - 83C6038 - Newark, An Avnet Company
Chicago, IL, United States
Firewire Ieee-1394 Conn, Rcpt, 6Pos, Thd; No. Of Contacts Molex
83C6038
Firewire Ieee-1394 Conn, Rcpt, 6Pos, Thd; No. Of Contacts Molex 83C6038
FIREWIRE IEEE-1394 CONN, RCPT, 6POS, THD; No. of Contacts:6; Contact Plating:Gold; Contact Material:Brass; Connector Body Material:Nylon; Mounting Type:PC Board; No. of Rows:2; Pitch Spacing:2mm; Terminal Type:Right Angle Pin

FIREWIRE IEEE-1394 CONN, RCPT, 6POS, THD; No. of Contacts:6; Contact Plating:Gold; Contact Material:Brass; Connector Body Material:Nylon; Mounting Type:PC Board; No. of Rows:2; Pitch Spacing:2mm; Terminal Type:Right Angle Pin

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83C6038
Product Name Firewire Ieee-1394 Conn, Rcpt, 6Pos, Thd; No. Of Contacts Molex
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details