Molex Rectangular Connectors - 0534261210 534261210

Description
Manufacturer: Molex Win Source Part Number: 1120701-0534261210 Packaging: Tray Number of Positions: 12 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.264" (6.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120701-0534261210 Packaging: Tray Number of Positions: 12 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.264" (6.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0534261210 - 1120701-0534261210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0534261210
1120701-0534261210
Rectangular Connectors - 0534261210 1120701-0534261210
Manufacturer: Molex Win Source Part Number: 1120701-0534261210 Packaging: Tray Number of Positions: 12 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.264" (6.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: Molex
Win Source Part Number: 1120701-0534261210
Packaging: Tray
Number of Positions: 12
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.264" (6.70mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.157" (4.00mm)
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120701-0534261210
Product Name Rectangular Connectors - 0534261210
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details