Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 534260810

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Pitch - Mating: 0.098" (2.50mm) Contact Type: Male Pin Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Pitch - Mating: 0.098" (2.50mm) Contact Type: Male Pin Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Pitch - Mating: 0.098" (2.50mm) Contact Type: Male Pin Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Lock 53426
Package: Tray
Product Status: Active
Pitch - Mating: 0.098" (2.50mm)
Contact Type: Male Pin
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet
Connectors - 534260810 - ODG (Origin Data Global)
Shenzhen, China
Connectors
534260810
Connectors 534260810
1x8P 8P 1 2.5mm 8 Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

1x8P 8P 1 2.5mm 8 Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

Supplier's Site
Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray - 514-0534260810 - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray
514-0534260810
Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray 514-0534260810
Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray

Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 534260810 514-0534260810
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole Mini-Lock™ Tray
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details