Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 534260710

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Shrouding: Shrouded - 4 Wall Termination: Kinked Pin, Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Shrouding: Shrouded - 4 Wall Termination: Kinked Pin, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Shrouding: Shrouded - 4 Wall Termination: Kinked Pin, Solder

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Lock 53426
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Shrouding: Shrouded - 4 Wall
Termination: Kinked Pin, Solder

Buy Now Datasheet
Connectors - 534260710 - ODG (Origin Data Global)
Shenzhen, China
Connectors
534260710
Connectors 534260710
Plugin,P=2.5mm Wire To Board Connector ROHS

Plugin,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 534260710
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details