Molex Hard To Find - 0534260410 534260410

Description
Manufacturer: Molex Win Source Part Number: 1120700-0534260410 Packaging: Tray Number of Positions: 4 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.264" (6.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1120700-0534260410 Packaging: Tray Number of Positions: 4 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.264" (6.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0534260410 - 1120700-0534260410 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0534260410
1120700-0534260410
Hard To Find - 0534260410 1120700-0534260410
Manufacturer: Molex Win Source Part Number: 1120700-0534260410 Packaging: Tray Number of Positions: 4 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.264" (6.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: Molex
Win Source Part Number: 1120700-0534260410
Packaging: Tray
Number of Positions: 4
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.264" (6.70mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.157" (4.00mm)
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Connectors - 534260410 - ODG (Origin Data Global)
Shenzhen, China
Connectors
534260410
Connectors 534260410
1x4P 4P 1 2.5mm 4 Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

1x4P 4P 1 2.5mm 4 Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
534260410
Connectors >> Wire To Board / Wire To Wire Connector 534260410
1x4P 4P 1 2.5mm 4 Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 2.5mm 4 Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1120700-0534260410 534260410 534260410
Product Name Hard To Find - 0534260410 Connectors Connectors >> Wire To Board / Wire To Wire Connector
Termination Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MicroSpace™ 1.27mm - 10142396-103KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers