Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 534260310

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Rows: 1 Shrouding: Shrouded - 4 Wall Termination: Kinked Pin, Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Rows: 1 Shrouding: Shrouded - 4 Wall Termination: Kinked Pin, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Rows: 1 Shrouding: Shrouded - 4 Wall Termination: Kinked Pin, Solder

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Lock 53426
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Number of Rows: 1
Shrouding: Shrouded - 4 Wall
Termination: Kinked Pin, Solder

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
534260310
Connectors >> Wire To Board / Wire To Wire Connector 534260310
1x3P 3P 1 2.5mm 3 Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 2.5mm 3 Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 534260310 - ODG (Origin Data Global)
Shenzhen, China
Connectors
534260310
Connectors 534260310
1x3P 3P 1 2.5mm 3 Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

1x3P 3P 1 2.5mm 3 Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 534260310 534260310
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 20 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-06-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers