Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033726-53426-1210
Number of Positions: 12
Pitch: 2.5 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze, Copper, Tin
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 12
Gender: Male
Housing Material: Polyester
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 6.9 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TSW-112-11-T-S-RA; 53375-1210; MTSW-112-13-T-S-755-
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Header Connector, pcb Mount, recept, 12 Contacts, pin, 0.098 Pitch, pc Tail W/retnn Terminal Product overview: 53426-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53426-1210 can be used for catalog matching and distributor lookup.
Board Connector, 12 Contact(s), 1 Row(s), Male, Right Angle, 0.098 inch Pitch, Solder Terminal, White Insulator, Receptacle, LEAD FREE
Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.098 Pitch,PC TAIL W/RETNN Terminal
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 53426-1210 | 1033726-53426-1210 | 2027-53426-1210 | 514-53426-1210 | 92M7060 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53426-1210 | Electronic Connector | Board Connector, 12 Contact(s), 1 Row(s), Male, Right Angle, 0.098 inch Pitch, Solder Terminal, White Insulator, Receptacle, LEAD FREE | Header Connector,pcb Mount,recept,12 Contacts,pin,0.098 Pitch,pc Tail W/retnn Terminal Molex | |
| Connector Type | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | |||
| Mounting | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |