Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214291-53426-0510
Number of Positions: 5
Pitch: 2.5 mm
Color: White
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Mating Length: 3.9878 mm
Contact Material: Bronze, Copper, Tin
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Male
Length: 14.9 mm
Housing Material: Polybutylene
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 20 mΩ
Height: 6.9 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0534260510; 53426-0510.; 534260510;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 11.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C
Board Connector, 5 Contact(s), 1 Row(s), Male, Right Angle, 0.098 inch Pitch, Solder Terminal, White Insulator, Receptacle, LEAD FREE Product overview: 53426-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53426-0510 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Lock 53426 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1214291-53426-0510 | 316-53426-0510 | 53426-0510 | 01AH1426 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53426-0510 | Electronic Connector | Connector, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Termination | Solder | Through Hole | ||
| Mounting | Through Hole |