Molex 2.5 W/b W.a. Radialtaping Molex 53426-0392

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.5 W/b W.a. Radialtaping Molex - 90AJ3992 - Newark, An Avnet Company
Chicago, IL, United States
2.5 W/b W.a. Radialtaping Molex
90AJ3992
2.5 W/b W.a. Radialtaping Molex 90AJ3992
2.5 W/B W.A. RADIALTAPING

2.5 W/B W.A. RADIALTAPING

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 53426-0392 90AJ3992
Product Name 2.5 W/b W.a. Radialtaping Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details