Molex 3A 250V Electronic Connector 53426-0310

Description
3 Pos 1 Row RA Header, 2.5mm Pitch, 3A, 250V, Tin Product overview: 53426-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53426-0310 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 1 Row RA Header, 2.5mm Pitch, 3A, 250V, Tin Product overview: 53426-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53426-0310 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 250V Electronic Connector
2027-53426-0310
3A 250V Electronic Connector 2027-53426-0310
3 Pos 1 Row RA Header, 2.5mm Pitch, 3A, 250V, Tin Product overview: 53426-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53426-0310 can be used for catalog matching and distributor lookup.

3 Pos 1 Row RA Header, 2.5mm Pitch, 3A, 250V, Tin Product overview: 53426-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53426-0310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 53426-0310 - 986651-53426-0310 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53426-0310
986651-53426-0310
Circular Connectors - Circular Connectors - Housings - 53426-0310 986651-53426-0310
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986651-53426-0310 Number of Positions: 3 Pitch: 2.5 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Bronze, Copper, Tin Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 3 Gender: Male Housing Material: Polyester Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Height: 6.9 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986651-53426-0310
Number of Positions: 3
Pitch: 2.5 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze, Copper, Tin
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 3
Gender: Male
Housing Material: Polyester
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 6.9 mm
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex - 01AH1425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex
01AH1425
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex 01AH1425
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Lock 53426 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Lock 53426 Series RoHS Compliant: Yes

Supplier's Site Datasheet
2.5 Wtb Wafer Assy Ra W/kink 3Ckt Rohs Compliant Molex - 26AC8248 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Wtb Wafer Assy Ra W/kink 3Ckt Rohs Compliant Molex
26AC8248
2.5 Wtb Wafer Assy Ra W/kink 3Ckt Rohs Compliant Molex 26AC8248
2.5 WTB WAFER ASSY RA W/KINK 3CKT ROHS COMPLIANT: YES

2.5 WTB WAFER ASSY RA W/KINK 3CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2027-53426-0310 53426-0310 986651-53426-0310 01AH1425
Product Name 3A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53426-0310 Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data