Molex Electronic Connector 53426-0210

Description
Headers & Wire Housings 2.50MM 2P RA HDR FRCTN POS LOCK Product overview: 53426-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53426-0210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings 2.50MM 2P RA HDR FRCTN POS LOCK Product overview: 53426-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53426-0210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-53426-0210
Electronic Connector 316-53426-0210
Headers & Wire Housings 2.50MM 2P RA HDR FRCTN POS LOCK Product overview: 53426-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53426-0210 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2.50MM 2P RA HDR FRCTN POS LOCK Product overview: 53426-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53426-0210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 53426-0210 - 973378-53426-0210 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53426-0210
973378-53426-0210
Circular Connectors - Circular Connectors - Housings - 53426-0210 973378-53426-0210
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973378-53426-0210 Number of Positions: 2 Pitch: 2.5 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Bronze, Copper, Tin Voltage Rating: 250 V Current Rating: 500 mA Number of Contacts: 2 Gender: Male Housing Material: Polyester Number of Circuits: 2 Orientation: Right Angle, Vertical Contact Plating: Tin Contact Resistance: 20 mΩ Height: 6.9 mm Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973378-53426-0210
Number of Positions: 2
Pitch: 2.5 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze, Copper, Tin
Voltage Rating: 250 V
Current Rating: 500 mA
Number of Contacts: 2
Gender: Male
Housing Material: Polyester
Number of Circuits: 2
Orientation: Right Angle, Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 6.9 mm
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 7979161P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979161P
PCB Headers 7979161P
Molex 53426-0210 PCB Header

Molex 53426-0210 PCB Header

Supplier's Site
Connector Systems Molex - 37AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
37AC1298
Connector Systems Molex 37AC1298
Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Lock 53426 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Lock 53426 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-53426-0210 973378-53426-0210 53426-0210 7979161P 37AC1298
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 53426-0210 PCB Headers Connector Systems Molex
Gender Male / Plug
Termination Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 0.5 amps
Unlock Full Specs
to access all available technical data