Molex Stacking Connector, Plug, 140Pos, 1Mm; Product Range Molex 53408-1479

Description
STACKING CONNECTOR, PLUG, 140POS, 1MM; Product Range:SlimStack Series; No. of Contacts:80Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, PLUG, 140POS, 1MM; Product Range:SlimStack Series; No. of Contacts:80Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 140Pos, 1Mm; Product Range Molex - 59J0441 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 140Pos, 1Mm; Product Range Molex
59J0441
Stacking Connector, Plug, 140Pos, 1Mm; Product Range Molex 59J0441
STACKING CONNECTOR, PLUG, 140POS, 1MM; Product Range:SlimStack Series; No. of Contacts:80Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 140POS, 1MM; Product Range:SlimStack Series; No. of Contacts:80Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59J0441
Product Name Stacking Connector, Plug, 140Pos, 1Mm; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details