Molex Rectangular Connectors - 0533981271 533981271

Description
Manufacturer: Molex, LLC Win Source Part Number: 856489-0533981271 Series: PicoBlade 53398 Features: Connector Header position Package: Reel - TR Family Name: 053398 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 533981271-C, 053398-1271-C, 53398-1271, 053398-1271, WM7616DKR, 0533981271-C, WM7616TR, 533981271, WM7616CT, 53398-1271-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856489-0533981271 Series: PicoBlade 53398 Features: Connector Header position Package: Reel - TR Family Name: 053398 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 533981271-C, 053398-1271-C, 53398-1271, 053398-1271, WM7616DKR, 0533981271-C, WM7616TR, 533981271, WM7616CT, 53398-1271-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0533981271 - 856489-0533981271 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0533981271
856489-0533981271
Rectangular Connectors - 0533981271 856489-0533981271
Manufacturer: Molex, LLC Win Source Part Number: 856489-0533981271 Series: PicoBlade 53398 Features: Connector Header position Package: Reel - TR Family Name: 053398 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 533981271-C, 053398-1271-C, 53398-1271, 053398-1271, WM7616DKR, 0533981271-C, WM7616TR, 533981271, WM7616CT, 53398-1271-C

Manufacturer: Molex, LLC
Win Source Part Number: 856489-0533981271
Series: PicoBlade 53398
Features: Connector Header position
Package: Reel - TR
Family Name: 053398
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 533981271-C, 053398-1271-C, 53398-1271, 053398-1271, WM7616DKR, 0533981271-C, WM7616TR, 533981271, WM7616CT, 53398-1271-C

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
533981271
Connectors >> Wire To Board / Wire To Wire Connector 533981271
1x12P 12P 1 1.25mm 12 Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

1x12P 12P 1 1.25mm 12 Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 533981271 - ODG (Origin Data Global)
Shenzhen, China
Connectors
533981271
Connectors 533981271
1x12P 12P PicoBlade(MX 1.25) Tin 12 -40℃~+105℃ 1A 1 1.25mm Phosphor Bronze Standing paste SMD,P=1.25mm Wire To Board Connector ROHS

1x12P 12P PicoBlade(MX 1.25) Tin 12 -40℃~+105℃ 1A 1 1.25mm Phosphor Bronze Standing paste SMD,P=1.25mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856489-0533981271 533981271 533981271
Product Name Rectangular Connectors - 0533981271 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews for Hoods - M80-4000000FS-03-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details