Molex SMD Electronic Connector 533981071

Description
Conn Shrouded Header (3 Sides) HDR 10 POS 1.25mm Solder ST Top Entry SMD PicoBlade™ T/R Product overview: 533981071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-533981071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header (3 Sides) HDR 10 POS 1.25mm Solder ST Top Entry SMD PicoBlade™ T/R Product overview: 533981071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-533981071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-533981071
SMD Electronic Connector 316-533981071
Conn Shrouded Header (3 Sides) HDR 10 POS 1.25mm Solder ST Top Entry SMD PicoBlade™ T/R Product overview: 533981071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-533981071 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (3 Sides) HDR 10 POS 1.25mm Solder ST Top Entry SMD PicoBlade™ T/R Product overview: 533981071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-533981071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 125802-0533981071 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
125802-0533981071
Connectors,Interconnects 125802-0533981071
Manufacturer: Molex, LLC Win Source Part Number: 125802-0533981071 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: PicoBlade? 53398 Packaging: Reel(TR) Number of Positions: 10 Pitch: 0.049" (1.25mm) Mounting Style: SMD/SMT Color: Natural Features: Solder Retention Connector Type: Header, Shrouded Contact Type: Blade Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Finish Thickness: 39μin (1.00μm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 125802-0533981071
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: PicoBlade? 53398
Packaging: Reel(TR)
Number of Positions: 10
Pitch: 0.049" (1.25mm)
Mounting Style: SMD/SMT
Color: Natural
Features: Solder Retention
Connector Type: Header, Shrouded
Contact Type: Blade Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 39μin (1.00μm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 533981071 - ODG (Origin Data Global)
Shenzhen, China
Connectors
533981071
Connectors 533981071
1x10P 10P PicoBlade(MX 1.25) Tin 10 -40℃~+105℃ 1A 1 1.25mm Phosphor Bronze Standing paste SMD,P=1.25mm Wire To Board Connector ROHS

1x10P 10P PicoBlade(MX 1.25) Tin 10 -40℃~+105℃ 1A 1 1.25mm Phosphor Bronze Standing paste SMD,P=1.25mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-533981071 125802-0533981071 533981071
Product Name SMD Electronic Connector Connectors,Interconnects Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details