Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 533980671

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53398 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Pitch - Mating: 0.049" (1.25mm) Number of Positions: 6 Number of Positions Loaded: All Termination: Solder Contact Finish - Post: Tin
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53398 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Pitch - Mating: 0.049" (1.25mm) Number of Positions: 6 Number of Positions Loaded: All Termination: Solder Contact Finish - Post: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53398 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Pitch - Mating: 0.049" (1.25mm) Number of Positions: 6 Number of Positions Loaded: All Termination: Solder Contact Finish - Post: Tin

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: PicoBlade 53398
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Pitch - Mating: 0.049" (1.25mm)
Number of Positions: 6
Number of Positions Loaded: All
Termination: Solder
Contact Finish - Post: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data