1.25mm Pitch PicoBlade Header Surface Mount Vertical 5 Circuits Tin-Copper Contact Plating Product overview: 533980576 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-533980576 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149321-533980576
Number of Positions: 5
Pitch: 1.25 mm
Color: Black
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 5
Gender: Male
Housing Material: Polymer
Number of Circuits: 5
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 24 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Manufacturer: Molex, LLC
Win Source Part Number: 856488-0533980576
Series: PicoBlade 53398
Features: Connector Header position
Package: Reel - TR
Family Name: 053398
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 053398-0576, 53398-0576, 533980576
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320-533980576 | 1149321-533980576 | 856488-0533980576 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 533980576 | Rectangular Connectors - 0533980576 |
| Gender | Male / Plug |