Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 533980571

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: PicoBlade 53398 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Header Contact Type: Male Blade Pitch - Mating: 0.049" (1.25mm) Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: PicoBlade 53398 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Header Contact Type: Male Blade Pitch - Mating: 0.049" (1.25mm) Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: PicoBlade 53398 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Header Contact Type: Male Blade Pitch - Mating: 0.049" (1.25mm) Style: Board to Cable/Wire

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: PicoBlade 53398
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Header
Contact Type: Male Blade
Pitch - Mating: 0.049" (1.25mm)
Style: Board to Cable/Wire

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
533980571
Connectors >> Wire To Board / Wire To Wire Connector 533980571
1x5P 5P 1 1.25mm 5 Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

1x5P 5P 1 1.25mm 5 Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 533980571
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details