Molex Rectangular Connectors - 0533980276 533980276

Description
Manufacturer: Molex, LLC Win Source Part Number: 907323-0533980276 Series: PicoBlade 53398 Features: Connector Header Surface Mount 2 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Family Name: 053398 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 533980276, WM23382DKR, WM23382CT, WM23382TR, 0533980276-ND, 053398-0276, 53398-0276
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907323-0533980276 Series: PicoBlade 53398 Features: Connector Header Surface Mount 2 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Family Name: 053398 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 533980276, WM23382DKR, WM23382CT, WM23382TR, 0533980276-ND, 053398-0276, 53398-0276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0533980276 - 907323-0533980276 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0533980276
907323-0533980276
Rectangular Connectors - 0533980276 907323-0533980276
Manufacturer: Molex, LLC Win Source Part Number: 907323-0533980276 Series: PicoBlade 53398 Features: Connector Header Surface Mount 2 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Family Name: 053398 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 533980276, WM23382DKR, WM23382CT, WM23382TR, 0533980276-ND, 053398-0276, 53398-0276

Manufacturer: Molex, LLC
Win Source Part Number: 907323-0533980276
Series: PicoBlade 53398
Features: Connector Header Surface Mount 2 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 053398
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 533980276, WM23382DKR, WM23382CT, WM23382TR, 0533980276-ND, 053398-0276, 53398-0276

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907323-0533980276
Product Name Rectangular Connectors - 0533980276
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details