Molex Connectors,Interconnects 533980271

Description
Manufacturer: Molex, LLC Win Source Part Number: 120124-0533980271 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: PicoBlade? 53398 Packaging: Reel(TR) Number of Positions: 2 Pitch: 0.049" (1.25mm) Mounting Style: SMD/SMT Color: Natural Features: Solder Retention Connector Type: Header, Shrouded Contact Type: Blade Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Finish Thickness: 39μin (1.00μm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 120124-0533980271 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: PicoBlade? 53398 Packaging: Reel(TR) Number of Positions: 2 Pitch: 0.049" (1.25mm) Mounting Style: SMD/SMT Color: Natural Features: Solder Retention Connector Type: Header, Shrouded Contact Type: Blade Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Finish Thickness: 39μin (1.00μm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 120124-0533980271 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
120124-0533980271
Connectors,Interconnects 120124-0533980271
Manufacturer: Molex, LLC Win Source Part Number: 120124-0533980271 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: PicoBlade? 53398 Packaging: Reel(TR) Number of Positions: 2 Pitch: 0.049" (1.25mm) Mounting Style: SMD/SMT Color: Natural Features: Solder Retention Connector Type: Header, Shrouded Contact Type: Blade Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Contact Finish Thickness: 39μin (1.00μm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 120124-0533980271
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: PicoBlade? 53398
Packaging: Reel(TR)
Number of Positions: 2
Pitch: 0.049" (1.25mm)
Mounting Style: SMD/SMT
Color: Natural
Features: Solder Retention
Connector Type: Header, Shrouded
Contact Type: Blade Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 39μin (1.00μm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-533980271
SMD Electronic Connector 340-533980271
Conn Shrouded Header (3 Sides) HDR 2 POS 1.25mm Solder ST Top Entry SMD PicoBlade™ T/R Product overview: 533980271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-533980271 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (3 Sides) HDR 2 POS 1.25mm Solder ST Top Entry SMD PicoBlade™ T/R Product overview: 533980271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-533980271 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 120124-0533980271 340-533980271
Product Name Connectors,Interconnects SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details