Molex Connector, Header, 12Pos, 1Row, 1.25Mm; Pitch Spacing Molex 53398-1271-TR250

Description
CONNECTOR, HEADER, 12POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 67AC4706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 1.25Mm; Pitch Spacing Molex
67AC4706
Connector, Header, 12Pos, 1Row, 1.25Mm; Pitch Spacing Molex 67AC4706
CONNECTOR, HEADER, 12POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 67AC4706
Product Name Connector, Header, 12Pos, 1Row, 1.25Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-216-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details