1.25 WTB WAFER ASSY 10CKT CUT STRIP
Connector
CONNECTOR, HEADER, 10POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:10Contacts;
Wire-To-Board Connector, Vertical, PicoBlade 53398 Series, Surface Mount, Header, 10, 1.25 mm RoHS Compliant: Yes
1.25 WTB WAFER ASSY 10CKT EMBSTP PKG ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53398-1071 | 53398-1071 | 1671948 | 6563046P | 56R1878 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 10Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount |