5 Pos 1 Row 1.25mm Pitch Male Header, SMT, Tin Plated Product overview: 53398-0571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53398-0571 can be used for catalog matching and distributor lookup.
Connector
1.25 WTB WAFER ASSY 5CKT EMBS P PKG
CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 Series RoHS Compliant: Yes
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 1.25MM; PITCH SPACING:1.25MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:PICOBLADE 53398 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2027-53398-0571 | 53398-0571 | 53398-0571 | 5427292P | 1617975 | 07P8662 | 26AC8243 |
| Product Name | Electronic Connector | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | PCB Headers | Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex | Wire-Board Connector Header 5 Position, 1.25Mm; Pitch Spacing Molex | |
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder | SURFACE MOUNT | ||||
| Voltage Rating | 125 volts | ||||||
| Current Rating | 1.0 amps | ||||||
| Geometry | Straight |