Connector
3 Pos 1.25mm Pitch Male Header, Straight, SM, 1A, 125V Product overview: 53398-0371 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53398-0371 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 759889-53398-0371
Reference case: SMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53398-0371 | 5427208P | 1671919 | 53398-0371 | 316-53398-0371 | 759889-53398-0371 | 27M1510 |
| Product Name | Connectors | PCB Headers | PCB Headers | 1A 125V Electronic Connector | Rectangular Connectors - 53398-0371 | Connector, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Geometry | Straight | ||||||
| Category | Wire to Board Connector | ||||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |||||
| Termination | Solder | Solder | |||||
| Mounting | Surface mount |