Molex Connector, Header, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex 53398-0371-TR250

Description
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:3Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:3Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 67AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex
67AC4704
Connector, Header, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex 67AC4704
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:3Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:3Contacts; Gender:Header; Product Range:PicoBlade 53398 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 67AC4704
Product Name Connector, Header, 3Pos, 1Row, 1.25Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions - 80X2562 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - G125-MV10605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details