CUT TAPE- 1.25 WTB WAFER ASSY PICOBLADE 1.25 SMT
Connector
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 SeriesRoHS Compliant: Yes
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 SeriesRoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53398-0367 | 53398-0367 | 2436929 | 26AH0897 |
| Product Name | Connectors | PCB Headers | Connector, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Geometry | Straight |