2 Pos Male Header, 1.25mm Pitch, 1A, 125V, SMT Product overview: 53398-0290 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53398-0290 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 127911-53398-0290
Packaging: Reel - TR
Number of Positions: 2
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Mounting: SMD (SMT)
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin-Lead
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Shrouding: Shrouded - 3 Wall
Insulation Height: 0.185" (4.70mm)
Contact Shape: Rectangular
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 340-53398-0290 | 127911-53398-0290 |
| Product Name | 1A 125V Electronic Connector | Rectangular Connectors - 53398-0290 |
| Gender | Male / Plug | |
| Termination | Solder | Solder |
| Voltage Rating | 125 volts |