Connector
1.25 WTB WAFER ASSY 2CKT EMBS P PKG
WTB CONN, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 Series RoHS Compliant: Yes
WTB CONN, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53398-0267 | 2123323 | 53398-0267 | 26AH0896 |
| Product Name | PCB Headers | Connectors Unreviewed | Wtb Conn, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Geometry | Straight; Vertical |