Molex Rectangular Connectors - 0533951009 533951009

Description
Manufacturer: Molex, LLC Win Source Part Number: 907322-0533951009 Series: 53395 Features: 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 053395 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053395-1009, 053395-1009-E, 0533951009-E, 53395-1009, 53395-1009-E, 53395-1009-ND, 533951009, 533951009-E, 900-0533951009
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907322-0533951009 Series: 53395 Features: 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 053395 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053395-1009, 053395-1009-E, 0533951009-E, 53395-1009, 53395-1009-E, 53395-1009-ND, 533951009, 533951009-E, 900-0533951009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0533951009 - 907322-0533951009 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0533951009
907322-0533951009
Rectangular Connectors - 0533951009 907322-0533951009
Manufacturer: Molex, LLC Win Source Part Number: 907322-0533951009 Series: 53395 Features: 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 053395 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053395-1009, 053395-1009-E, 0533951009-E, 53395-1009, 53395-1009-E, 53395-1009-ND, 533951009, 533951009-E, 900-0533951009

Manufacturer: Molex, LLC
Win Source Part Number: 907322-0533951009
Series: 53395
Features: 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 053395
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 053395-1009, 053395-1009-E, 0533951009-E, 53395-1009, 53395-1009-E, 53395-1009-ND, 533951009, 533951009-E, 900-0533951009

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907322-0533951009
Product Name Rectangular Connectors - 0533951009
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products