Molex Rectangular Connectors - 0533750610 533750610

Description
Manufacturer: Molex, LLC Win Source Part Number: 850442-0533750610 Series: Mini-Lock 53375 Features: Connector Header position Package: Bag Family Name: 053375 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053375-0610, 0533750610-ND, 53375-0610, 533750610, WM9807
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 850442-0533750610 Series: Mini-Lock 53375 Features: Connector Header position Package: Bag Family Name: 053375 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053375-0610, 0533750610-ND, 53375-0610, 533750610, WM9807
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0533750610 - 850442-0533750610 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0533750610
850442-0533750610
Rectangular Connectors - 0533750610 850442-0533750610
Manufacturer: Molex, LLC Win Source Part Number: 850442-0533750610 Series: Mini-Lock 53375 Features: Connector Header position Package: Bag Family Name: 053375 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053375-0610, 0533750610-ND, 53375-0610, 533750610, WM9807

Manufacturer: Molex, LLC
Win Source Part Number: 850442-0533750610
Series: Mini-Lock 53375
Features: Connector Header position
Package: Bag
Family Name: 053375
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 053375-0610, 0533750610-ND, 53375-0610, 533750610, WM9807

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
533750610
Connectors >> Wire To Board / Wire To Wire Connector 533750610
1x6P 6P 1 2.5mm 6 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

1x6P 6P 1 2.5mm 6 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 850442-0533750610 533750610
Product Name Rectangular Connectors - 0533750610 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details