Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 533750410

Description
Win Source Part Number: 1293217-533750410 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Lock 53375 Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Package: Bag Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Standard Package: 1,200 Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.453" (11.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 533750410,53375-0410 ,WM4269 Base Product Number: 053375
Request a Quote Datasheet
Description
Win Source Part Number: 1293217-533750410 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Lock 53375 Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Package: Bag Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Standard Package: 1,200 Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.453" (11.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 533750410,53375-0410 ,WM4269 Base Product Number: 053375
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293217-533750410 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293217-533750410
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293217-533750410
Win Source Part Number: 1293217-533750410 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Lock 53375 Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Package: Bag Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Standard Package: 1,200 Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.453" (11.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 533750410,53375-0410 ,WM4269 Base Product Number: 053375

Win Source Part Number: 1293217-533750410
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini-Lock 53375
Number of Positions: 4
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Package: Bag
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Standard Package: 1,200
Insulation Material: Polybutylene Terephthalate (PBTP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Insulation Color: White
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.453" (11.50mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 533750410,53375-0410,WM4269
Base Product Number: 053375

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini-Lock 53375 Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 4 Base Product Number: 053375

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Mini-Lock 53375
Package: Bag
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Number of Positions: 4
Base Product Number: 053375

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1293217-533750410
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Conn, Backplane, Header, 192Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8963 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details