Molex PCB Headers 53375-1210

Description
Molex 53375-1210 PCB Header
Request a Quote Datasheet
Description
Molex 53375-1210 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7206426P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7206426P
PCB Headers 7206426P
Molex 53375-1210 PCB Header

Molex 53375-1210 PCB Header

Supplier's Site
PCB Headers - 7206426 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7206426
PCB Headers 7206426
Molex 53375-1210 PCB Header

Molex 53375-1210 PCB Header

Supplier's Site
PCB Headers - 1619370 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619370
PCB Headers 1619370
Molex 53375-1210 PCB Header

Molex 53375-1210 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 12Pos, 1Row, 2.5Mm; Connector Systems Molex - 01AH1424 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 2.5Mm; Connector Systems Molex
01AH1424
Connector, Header, 12Pos, 1Row, 2.5Mm; Connector Systems Molex 01AH1424
CONNECTOR, HEADER, 12POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Lock 53375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Lock 53375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7206426P 7206426 53375-1210 01AH1424
Product Name PCB Headers PCB Headers Connector, Header, 12Pos, 1Row, 2.5Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details